Joyce/Dayton Corp. Multipurpose Actuators MA4514B1115

Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet
Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Actuators - MA4514B1115 - Joyce/Dayton Corp.
Dayton, OH, United States
Multipurpose Actuators
MA4514B1115
Multipurpose Actuators MA4514B1115
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power

Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

Features:

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm, 305 mm, and 457 mm
  • Self-locking
  • 25% duty cycle
  • Steel extension tube and outer tube
  • Optional control package for AC-DC and DC-DC power
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number MA4514B1115
Product Name Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 inch (152 mm)
Rated Speed 0.5500 in/sec (0.8382 m/min)
Rated Force 1012 lbs (459 kg)
Unlock Full Specs
to access all available technical data

Similar Products

42DBL-K Linear Actuator Stepper Motor - 42DBL40C2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Motor Type Stepper
View Details
L16-S Miniature Linear Actuator with Limit Switches 100mm 63:1 12 volts - L16-100-63-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
View Details
Linear Actuators Series 32L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 79.58 lbs (36.09 kg)
Drive Type Ball Screw
View Details