Joyce/Dayton Corp. AC & DC Multipurpose Actuators 3500N120VAC

Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 120 VAC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies it for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Steel extension tube and outer tube Optional AC controls
Datasheet
Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 120 VAC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies it for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Steel extension tube and outer tube Optional AC controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC & DC Multipurpose Actuators - 3500N120VAC - Joyce/Dayton Corp.
Dayton, OH, United States
AC & DC Multipurpose Actuators
3500N120VAC
AC & DC Multipurpose Actuators 3500N120VAC
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 120 VAC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies it for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.) Self-locking 25% duty cycle Steel extension tube and outer tube Optional AC controls

Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N (787 pounds) dynamic load, and 4500N (1012 pounds) static load. Each 120 VAC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies it for many wash-down and outdoor duty applications.

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm (6 in.), 305 mm (12 in.), and 457 mm (18 in.)
  • Self-locking
  • 25% duty cycle
  • Steel extension tube and outer tube
  • Optional AC controls
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number 3500N120VAC
Product Name AC & DC Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 to 18 inch (152 to 457 mm)
Rated Speed 0.2333 to 0.9000 in/sec (0.3556 to 1.37 m/min)
Rated Force 337 to 787 lbs (153 to 357 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Linear Actuator - LME620 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 2.36 inch (0.0 to 60 mm)
View Details
Actuators - Linear Actuators - GL15N-034-HV-B05Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.45 inch (113 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 132 lbs (60 kg)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 193 lbs (87.68 kg)
Drive Type Ball Screw
View Details