Joyce/Dayton Corp. Multipurpose Actuators MA7007B1115

Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet
Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Actuators - MA7007B1115 - Joyce/Dayton Corp.
Dayton, OH, United States
Multipurpose Actuators
MA7007B1115
Multipurpose Actuators MA7007B1115
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power

Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

Features:

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm, 305 mm, and 457 mm
  • Self-locking
  • 25% duty cycle
  • Steel extension tube and outer tube
  • Optional control package for AC-DC and DC-DC power
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number MA7007B1115
Product Name Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 6 inch (152 mm)
Rated Speed 0.2833 in/sec (0.4318 m/min)
Rated Force 1574 lbs (714 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-106-HV-B10Q-V-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 32.32 inch (821 mm)
Rated Speed 10.83 in/sec (16.5 m/min)
Rated Force 154 lbs (70 kg)
View Details
LA5 Series Linear Actuators - MMP LA5-12V-40-A-200 - Midwest Motion Products, Inc.
Specs
Stroke or X-Axis Travel 7.52 inch (191 mm)
Rated Speed 0.2900 in/sec (0.4420 m/min)
Rated Force 787 lbs (357 kg)
View Details
Linear Actuators Series 32L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 158 lbs (71.57 kg)
Drive Type Ball Screw
View Details