Joyce/Dayton Corp. Electric Cylinder ECAL65

Description
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications
Datasheet
Description
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Cylinder - ECAL65 - Joyce/Dayton Corp.
Dayton, OH, United States
Electric Cylinder
ECAL65
Electric Cylinder ECAL65
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications

These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems.

Features:

  • Available in a variety of ratios and leads
  • Standard, Motor mount, and ComDRIVE models are available
  • Ground and hard-chrome plated inner tubes, alloy steel input shafts
  • All models with efficiencies ≥ 30% require a brake motor to hold position
  • Joyce Dayton can customize electric cylinders to your specifications
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number ECAL65
Product Name Electric Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Force 10000 lbs (4535 kg)
Drive Type Lead Screw/ACME Screw
Motor Type No Motor (optional feature); AC (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-160-HV-B05Q-Z-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 53.58 inch (1361 mm)
Rated Speed 4.09 in/sec (6.24 m/min)
Rated Force 154 lbs (70 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
P8-S Micro Linear Actuator - 75mm - 50:1 - 12 volts - P8-75-50-12-S - Actuonix Motion Devices
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2.95 inch (75 mm)
View Details