Joyce/Dayton Corp. AC & DC Multipurpose Actuators 500N12VDC

Description
Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N (112 pounds) dynamic load, and 2000N (450 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 100 mm (3.9 in.), 150 mm (5.9 in.), 250 mm (9.8 in.), and 300 mm (11.8 in.) Self-locking 25% duty cycle Potentiometer and preset limit switch Optional DC controls
Datasheet
Description
Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N (112 pounds) dynamic load, and 2000N (450 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 100 mm (3.9 in.), 150 mm (5.9 in.), 250 mm (9.8 in.), and 300 mm (11.8 in.) Self-locking 25% duty cycle Potentiometer and preset limit switch Optional DC controls
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC & DC Multipurpose Actuators - 500N12VDC - Joyce/Dayton Corp.
Dayton, OH, United States
AC & DC Multipurpose Actuators
500N12VDC
AC & DC Multipurpose Actuators 500N12VDC
Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N (112 pounds) dynamic load, and 2000N (450 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Clevis-to-clevis mounting Stroke lengths of 100 mm (3.9 in.), 150 mm (5.9 in.), 250 mm (9.8 in.), and 300 mm (11.8 in.) Self-locking 25% duty cycle Potentiometer and preset limit switch Optional DC controls

Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N (112 pounds) dynamic load, and 2000N (450 pounds) static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

  • Clevis-to-clevis mounting
  • Stroke lengths of 100 mm (3.9 in.), 150 mm (5.9 in.), 250 mm (9.8 in.), and 300 mm (11.8 in.)
  • Self-locking
  • 25% duty cycle
  • Potentiometer and preset limit switch
  • Optional DC controls
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number 500N12VDC
Product Name AC & DC Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.9 to 11.8 inch (99.06 to 300 mm)
Rated Speed 0.5167 in/sec (0.7874 m/min)
Rated Force 112 lbs (50.98 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-124-HV-B10Q-U-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 39.41 inch (1001 mm)
Rated Speed 7.91 in/sec (12.06 m/min)
Rated Force 154 lbs (70 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details