Joyce/Dayton Corp. Multipurpose Actuators MA0513B1110

Description
Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N dynamic load, and 2000N static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 100 mm, 150 mm, 250 mm, and 300 mm Self-locking 25% duty cycle Aluminum extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet
Description
Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N dynamic load, and 2000N static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 100 mm, 150 mm, 250 mm, and 300 mm Self-locking 25% duty cycle Aluminum extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Actuators - MA0513B1110 - Joyce/Dayton Corp.
Dayton, OH, United States
Multipurpose Actuators
MA0513B1110
Multipurpose Actuators MA0513B1110
Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N dynamic load, and 2000N static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 100 mm, 150 mm, 250 mm, and 300 mm Self-locking 25% duty cycle Aluminum extension tube and outer tube Optional control package for AC-DC and DC-DC power

Joyce multipurpose linear actuators are compact, versatile and designed to lift up to 500N dynamic load, and 2000N static load. Each 12 VDC actuator is equipped with a potentiometer and preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

Features:

  • Clevis-to-clevis mounting
  • Stroke lengths of 100 mm, 150 mm, 250 mm, and 300 mm
  • Self-locking
  • 25% duty cycle
  • Aluminum extension tube and outer tube
  • Optional control package for AC-DC and DC-DC power
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number MA0513B1110
Product Name Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3.9 inch (99.06 mm)
Rated Speed 0.5167 in/sec (0.7874 m/min)
Rated Force 112 lbs (50.79 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL26B-170-ST-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.98 to 7.87 inch (101 to 200 mm)
Drive Type Ball Screw
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 13.04 lbs (5.91 kg)
Drive Type Lead Screw/ACME Screw
View Details
Electric Linear Actuators - 1808415 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.1890 in/sec (0.2880 m/min)
View Details