Joyce/Dayton Corp. Linear Actuators LA152C

Description
Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155). Features: Double clevis or trunnion mount Threaded end condition available Travel lengths 3”, 6”, 12”, 18”, 24” Maximum travel speed with 1500-pound load, 50” per minute
Datasheet
Description
Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155). Features: Double clevis or trunnion mount Threaded end condition available Travel lengths 3”, 6”, 12”, 18”, 24” Maximum travel speed with 1500-pound load, 50” per minute
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuators - LA152C - Joyce/Dayton Corp.
Dayton, OH, United States
Linear Actuators
LA152C
Linear Actuators LA152C
Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155). Features: Double clevis or trunnion mount Threaded end condition available Travel lengths 3”, 6”, 12”, 18”, 24” Maximum travel speed with 1500-pound load, 50” per minute

Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the actuators hold position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155).

Features:

  • Double clevis or trunnion mount
  • Threaded end condition available
  • Travel lengths 3”, 6”, 12”, 18”, 24”
  • Maximum travel speed with 1500-pound load, 50” per minute
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number LA152C
Product Name Linear Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 3 to 24 inch (76.2 to 610 mm)
Rated Speed 0.5667 in/sec (0.8636 m/min)
Rated Force 1500 lbs (680 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox (Synchro-use) - MAG5040DS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
STEPPER LINEAR ACTUATOR - 35 Series Size 14 (34mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.33 to 12 volts
View Details
Linear Actuator - MPAI-B5150CM34A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Rod Type
Mounting Type Face
View Details
20DBM-L Linear Actuator Stepper Motor - 20DBM20D2B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details