Joyce/Dayton Corp. Electric Cylinder ECBL820

Description
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications
Datasheet
Description
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Cylinder - ECBL820 - Joyce/Dayton Corp.
Dayton, OH, United States
Electric Cylinder
ECBL820
Electric Cylinder ECBL820
These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems. Features: Available in a variety of ratios and leads Standard, Motor mount, and ComDRIVE models are available Ground and hard-chrome plated inner tubes, alloy steel input shafts All models with efficiencies ≥ 30% require a brake motor to hold position Joyce Dayton can customize electric cylinders to your specifications

These Joyce electric cylinders lift and position up to 10 tons, achieve travel speeds up to 410 inches per minute, and raise loads up to 84 inches. They are well suited for industrial environments where protection of the lifting screw mechanism is critical and low maintenance is desired. Requiring only electric power, Joyce electric cylinders may also be used in place of hydraulic cylinders, eliminating the cost and potential for leaks associated with hydraulic systems.

Features:

  • Available in a variety of ratios and leads
  • Standard, Motor mount, and ComDRIVE models are available
  • Ground and hard-chrome plated inner tubes, alloy steel input shafts
  • All models with efficiencies ≥ 30% require a brake motor to hold position
  • Joyce Dayton can customize electric cylinders to your specifications
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number ECBL820
Product Name Electric Cylinder
Device Type Rod Type
Actuation Type Electrical
Rated Force 40000 lbs (18141 kg)
Drive Type Ball Screw
Motor Type No Motor (optional feature); AC (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Linear Actuator - AxialPower™ Enhanced Series-APES23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Force 60 to 400 lbs (27.21 to 181 kg)
View Details
STEPPER LINEAR ACTUATOR - 57Series Size 23 (45mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
Linear Actuators Series 10L ... SL Gearhead with integrated Lead Screw standard load -  - FAULHABER MICROMO
Specs
Rated Force 3.37 lbs (1.53 kg)
Drive Type Lead Screw/ACME Screw
View Details
Pneumatic Linear Actuators - Rodless Cable Air Cylinders - Rodless Cable Cylinders Air Tensioner/Brake Models - Branham, W.C. Inc.
Specs
Device Type Rodless
Actuation Type Pneumatic
Stroke or X-Axis Travel 100 to 120 inch (2540 to 3048 mm)
View Details