Joyce/Dayton Corp. Ball Screw Solar Tracking Jack STB-44

Description
Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world. Available in two types: Acme Screw (STA) or Ball Screw (STB) Specifications Cast aluminum housing provides superior corrosion resistance Up to 48 inches of travel, can be customized to your requirements Integral trunnion provides for simplified mounting and installation Optimized drive efficiency for lower power consumption Low maintenance for reduced operating costs Stainless steel clevis provides corrosion resistant end condition Bellows boot provides protection for the screw Options AC or DC motor Position sensor Limit switch Flexible jack designs available for loads ranging from 250 lbs. to 250 tons
Datasheet
Description
Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world. Available in two types: Acme Screw (STA) or Ball Screw (STB) Specifications Cast aluminum housing provides superior corrosion resistance Up to 48 inches of travel, can be customized to your requirements Integral trunnion provides for simplified mounting and installation Optimized drive efficiency for lower power consumption Low maintenance for reduced operating costs Stainless steel clevis provides corrosion resistant end condition Bellows boot provides protection for the screw Options AC or DC motor Position sensor Limit switch Flexible jack designs available for loads ranging from 250 lbs. to 250 tons
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Screw Solar Tracking Jack - STB-44 - Joyce/Dayton Corp.
Dayton, OH, United States
Ball Screw Solar Tracking Jack
STB-44
Ball Screw Solar Tracking Jack STB-44
Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations. Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world. Available in two types: Acme Screw (STA) or Ball Screw (STB) Specifications Cast aluminum housing provides superior corrosion resistance Up to 48 inches of travel, can be customized to your requirements Integral trunnion provides for simplified mounting and installation Optimized drive efficiency for lower power consumption Low maintenance for reduced operating costs Stainless steel clevis provides corrosion resistant end condition Bellows boot provides protection for the screw Options AC or DC motor Position sensor Limit switch Flexible jack designs available for loads ranging from 250 lbs. to 250 tons

Joyce Solar Jacks are specifically designed for heavy-duty solar tracking applications. Available in machine screw and ball screw models, these cost effective and efficient jacks precisely position loads at speeds typical of solar tracking operations.

Configurations are available to meet individual customer tracking and positioning requirements. These jacks are designed for outdoor applications and built to stand up to environmental challenges found at solar installations around the world.

Available in two types: Acme Screw (STA) or Ball Screw (STB)

Specifications

  • Cast aluminum housing provides superior corrosion resistance
  • Up to 48 inches of travel, can be customized to your requirements
  • Integral trunnion provides for simplified mounting and installation
  • Optimized drive efficiency for lower power consumption
  • Low maintenance for reduced operating costs
  • Stainless steel clevis provides corrosion resistant end condition
  • Bellows boot provides protection for the screw

Options

  • AC or DC motor
  • Position sensor
  • Limit switch
  • Flexible jack designs available for loads ranging from 250 lbs. to 250 tons
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number STB-44
Product Name Ball Screw Solar Tracking Jack
Device Type Rod Type
Actuation Type Electrical
Rated Speed 0.0625 in/sec (0.0953 m/min)
Rated Force 88000 lbs (39909 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-046-HV-B40Q-W-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 8.7 inch (221 mm)
Rated Speed 78.74 in/sec (120 m/min)
Rated Force 33.08 lbs (15 kg)
View Details
Linear Actuator - BG Type - NB Corporation of America
NB Corporation of America
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 48.58 inch (30 to 1234 mm)
View Details