Joyce/Dayton Corp. Multipurpose Actuators MA2547B1145

Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet
Description
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Actuators - MA2547B1145 - Joyce/Dayton Corp.
Dayton, OH, United States
Multipurpose Actuators
MA2547B1145
Multipurpose Actuators MA2547B1145
Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications. Features: Clevis-to-clevis mounting Stroke lengths of 153 mm, 305 mm, and 457 mm Self-locking 25% duty cycle Steel extension tube and outer tube Optional control package for AC-DC and DC-DC power

Joyce MA1527 and MA3507, multipurpose linear actuators are compact, versatile and designed to lift 3500N dynamic load, and 4500N static load. Each 12 VDC actuator is equipped with a potentiometer and adjustable, preset limit switches, and offers an IP65 rating that qualifies them for many wash-down and outdoor duty applications.

Features:

  • Clevis-to-clevis mounting
  • Stroke lengths of 153 mm, 305 mm, and 457 mm
  • Self-locking
  • 25% duty cycle
  • Steel extension tube and outer tube
  • Optional control package for AC-DC and DC-DC power
Supplier's Site Datasheet

Technical Specifications

  Joyce/Dayton Corp.
Product Category Linear Actuators
Product Number MA2547B1145
Product Name Multipurpose Actuators
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 18 inch (457 mm)
Rated Speed 1.85 in/sec (2.82 m/min)
Rated Force 562 lbs (255 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Linear Actuator - easyE-35i - Bansbach Easylift®
Bansbach Easylift®
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Force 26.98 to 495 lbs (12.23 to 224 kg)
View Details
Electrical Linear Actuator - LME620 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 2.36 inch (0.0 to 60 mm)
View Details