Aerotech, Inc. Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A... | |
| Design Features 3U, 19-inch rack-mount design with integral drives Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A continuous, 10 amp... | |
| Design Features Drive brush or brushless motors Modular design 10 or 20 A peak models Self-commutation Complete electrical isolation Integrated or external power supply | |
| Design Features High-power 6U modular drive chassis 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier 5 A to... | |
| Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or... | |
| Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit... | |
| Design Features Output power range from 50 A peak to 100 A peak at 320 VDC No transformer required; direct connection to AC line Capable of running brushless or single-phase... | |
| Design Features Single axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full... | |
| Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE... | |
| Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE... | |
| Design Features Up to eight integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to ten axes of coordinated motion Controller architecture capable... | |
| Design Features Up to six integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to nine axes of coordinated motion Controller architecture capable... | |
| Aerotech’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and... | |
| The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® | |
| The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion... |