Aerotech, Inc. Datasheets for Rotary Stages
Rotary positioning stages are devices with tables or shafts that may be rotated to any angular position. They may be driven or simple slides.
Rotary Stages: Learn more
| Product Name | Notes |
|---|---|
| Design Features ±45 degrees of rotary positioning with unobstructed 360 degree view of customer load Stackable design with common rotation point Precision worm-gear drive for outstanding accuracy and repeatability Direct... | |
| Design Features 0.01 arc sec resolution 0.005 arc sec in-position stability Available with both limited and unlimited rotation Outstanding error motion specifications Multi-axis configurations High dynamic performance | |
| Design Features 0.01 arc sec resolution 0.005 arc sec in-position stability Outstanding error motion specifications Multi-axis configurations High dynamic performance Both limited and unlimited rotation | |
| Design Features 5 different aperture sizes: 100 mm, 150 mm, 200 mm, 250 mm, 325 mm Axial load capacity up to 595 kg; radial loads to 680 kg Excellent accuracy... | |
| Design Features Accuracies up to 1.5 arc second Axial load capacity up to 450 kg Incremental or absolute encoders Large bearings provide high payload and moment load capacity 375-800 rpm... | |
| Design Features Designed for highly accurate motion generation Velocity stability of 0.0001% over 360 degrees Position resolution to 0.02 arc sec Payloads to 230 kg Integrated slip rings and fluid... | |
| Design Features Direct-drive, slotless, brushless servomotor Zero cogging motor for outstanding velocity stability Outstanding error motion and wobble performance Direct coupled, high-accuracy rotary encoder Low-profile planar design No mechanical contact... | |
| Design Features Enhanced speed and load capacity Large aperture addresses a wide range of applications Continuous 360 degree rotary positioning Direct encoder options available Operation over a wide temperature range... | |
| Design Features ER16 collet accepts up to 5.8 mm O.D. tubing Integral water jacket with scalable O-ring seal for wet cutting applications Clear aperture for product feed-through Threaded collet retainer... | |
| Design Features High dynamic, precision performance Large aperture for product feed-through Low inertia shaft for maximum acceleration Package design optimized to minimize stage weight Direct-drive brushless servomotor; direct-coupled rotary encoder... | |
| Design Features High load-carrying capacity High stiffness Direct-drive brushless, slotless servomotor Large aperture Easily configured with AVL1000 lift-stage for multi-axis applications | |
| Design Features High torque output, direct-drive brushless servomotor Cog-free design for outstanding velocity stability Outstanding wobble and runout Direct coupled, high-accuracy rotary encoder Large diameter clear aperture | |
| Design Features High torque output, direct-drive brushless servomotor Cog-free slotless motor design for outstanding velocity stability Direct coupled, high-accuracy rotary encoder Ultra-low-profile minimizes working height | |
| Design Features High torque output, direct-drive, slotless, brushless servomotor Zero-cogging motor for outstanding velocity stability Outstanding error motion and wobble performance Direct coupled, high-accuracy rotary encoder Large diameter clear aperture... | |
| Design Features Integral pneumatic collet chuck Captive collet design minimizes axial tube motion during clamp/unclamp cycles Clear aperture for product feed-through Integral mounting features support customer-supplied wet-cutting accessories Direct-drive brushless... | |
| Design Features Integral pneumatic collet chuck ER16 collet accepts 0.5 mm to 10 mm O.D. tubing Clear aperture for product feed-through Threaded collet retainer enables rapid tooling changeover Normally-closed collet... | |
| Design Features Integral pneumatic ER collet chuck or 3-jaw gripper Clear aperture for product feed-through Normally-closed or -open gripper options Low-inertia shaft for maximum acceleration Direct-drive brushless motor and encoder... | |
| Design Features Integral pneumatic ER collet chuck Clear aperture for product feed-through Low inertia shaft for maximum acceleration Integral rotary union Ultra-low profile minimizes working height | |
| Design Features IP66: Totally protected against dust and water jets from any direction Direct-drive motor provides rapid precision motion with no gear backlash Axial load capacity up to 175 kg... | |
| Design Features Low profile and compact with aperture Precision worm-gear drive DC servo or stepper motor Continuous 360 degree rotary positioning Graduated tabletop High vacuum capable Optional lens mount adapter... | |
| Design Features Low profile for space-conscious applications Direct-drive, brushless, slotless servomotor Direct-coupled, high-accuracy rotary encoder | |
| Design Features Low profile for space-conscious applications Direct-drive, brushless, slotless servomotor Direct-coupled, high-accuracy rotary encoder 25 mm aperture Optional rotary union for vacuum | |
| Design Features Multiple configurations support a range of load and accuracy requirements Integral rotary union for vacuum- or air-activated tooling High-speed yaw axis provides up to 1000 rpm High-load gear-drive... | |
| Design Features Noncontact, non-cogging, frictionless direct-drive for zero backlash or hysteresis High speed (150 degrees/s) High resolution (0.05 arc sec) Excellent in-position stability Large 20 degree rotation angle Orthogonal mounting... | |
| The ASR1300 boasts significantly higher acceleration capability due to a complete system-level optimization of torque-to-inertia ratio. As a result, the ASR1300 is supremely agile and yet comes in a reduced... |