Aerotech, Inc. Soloist HLe Controller and Linear Digital Drive

Description
Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send commands with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC brushtype, or stepping motors Linear amplifier for low noise, ultra-high-performan ce applications Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000 Output power range is 10 to 20 A peak with ±10 to ±80 VDC bus
Datasheet
Description
Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send commands with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC brushtype, or stepping motors Linear amplifier for low noise, ultra-high-performan ce applications Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000 Output power range is 10 to 20 A peak with ±10 to ±80 VDC bus
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soloist HLe Controller and Linear Digital Drive -  - Aerotech, Inc.
Pittsburgh, PA, USA
Soloist HLe Controller and Linear Digital Drive
Soloist HLe Controller and Linear Digital Drive
Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system Host-mode operation allows you to send commands with your PC via Ethernet or USB for immediate execution Ethernet or USB permits networked Soloists for remote access Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability Positioning control for brushless, DC brushtype, or stepping motors Linear amplifier for low noise, ultra-high-performan ce applications Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000 Output power range is 10 to 20 A peak with ±10 to ±80 VDC bus

Design Features

  • Single-axis digital servo controller with integral power supply and amplifier
  • Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE and multitasking operating system
  • Host-mode operation allows you to send commands with your PC via Ethernet or USB for immediate execution
  • Ethernet or USB permits networked Soloists for remote access
  • Ideal for simple applications with minimal setup or complex applications that use the full flexibility and scalability
  • Positioning control for brushless, DC brushtype, or stepping motors
  • Linear amplifier for low noise, ultra-high-performance applications
  • Allen-Bradley EtherNet/IP interface provides full integration with the Soloist; program the Soloist directly from RSLogix 5000
  • Output power range is 10 to 20 A peak with ±10 to ±80 VDC bus
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Servo Drives
Product Name Soloist HLe Controller and Linear Digital Drive
Description Amplifier; Variable Speed; DSP
Drive Architecture Digital
Axes 1.0
Motor / System DC Brushed; DC Brushless; DC Servo; AC Servo
Setup Computer
Unlock Full Specs
to access all available technical data