Aerotech, Inc. Datasheets for Servo Drives
Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy.
Servo Drives: Learn more
| Product Name | Notes |
|---|---|
| Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A... | |
| Design Features 3U, 19-inch rack-mount design with integral drives Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A continuous, 10 amp... | |
| Design Features Drive brush or brushless motors Modular design 10 or 20 A peak models Self-commutation Complete electrical isolation Integrated or external power supply | |
| Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or... | |
| Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit... | |
| Design Features Output power of 10 A peak 2-phase AC line input CE approval Linear power stages Digital current, velocity, and position loops for improved motion stability Optional integrated encoder... | |
| Design Features Output power of 10 A peak DC input CE approval Linear power stages Digital current, velocity, and position loops for improved motion stability Optional integrated encoder multiplier for... | |
| Design Features Output power range 10 A peak to 30 A peak at 320 VDC Single-phase AC line input CE approved and UL listed PWM power stages Digital current, velocity,... | |
| Design Features Output power range from 50 A peak to 100 A peak at 320 VDC No transformer required; direct connection to AC line Capable of running brushless or single-phase... | |
| Design Features Output power range of 10 or 20 A peak Single-phase AC line input CE approval Linear power stages Digital current, velocity, and position loops for improved motion stability... | |
| Design Features Output power range up to 10 A peak DC input CE approved and UL listed PWM power stages Digital current, velocity, and position loops for improved motion stability... | |
| Design Features Single axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full... | |
| Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE... | |
| Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE... | |
| Design Features Up to eight integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to ten axes of coordinated motion Controller architecture capable... | |
| Design Features Up to six integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to nine axes of coordinated motion Controller architecture capable... | |
| Design Features Use to retrofit your existing system with new controls; extend the life of your capital investment Supports 2 (standard) or 4 closed-loop servo axes Each axis has three-phase... | |
| Design Features Wide output power range from 10 A peak to 150 A peak at 320 VDC 3-phase AC line input CE approved and UL listed PWM power stages Digital... | |
| The GL4 provides an optimized platform for controlling Aerotech’s family of AGV scanners. Industry leading settling times, long-term thermal stability, and micron-level tracking accuracy are possible due to advanced features... | |
| The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® |