Aerotech, Inc. Datasheets for Stepper Motor Drives
Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
Stepper Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A... | |
| Design Features 3U, 19-inch rack-mount design with integral drives Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A continuous, 10 amp... | |
| Design Features High-power 6U modular drive chassis 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless or stepper motors with the same amplifier 5 A to... | |
| Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or... | |
| Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit... | |
| Design Features Single axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full... | |
| Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW combined with our full IDE... | |
| Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE... | |
| Design Features Supports two or four axes of open-loop stepper One clock output (up to 25 MHz) and direction output per axis One non-isolated digital input/output per axis (5 VDC)... | |
| Design Features Up to eight integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to ten axes of coordinated motion Controller architecture capable... | |
| Design Features Up to six integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to nine axes of coordinated motion Controller architecture capable... | |
| Design Features Use to retrofit your existing system with new controls; extend the life of your capital investment Supports 2 (standard) or 4 closed-loop servo axes Each axis has three-phase... | |
| The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® |