Aerotech, Inc. Datasheets for Shock and Vibration Testing Shakers
Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.
Shock and Vibration Testing Shakers: Learn more
| Product Name | Notes |
|---|---|
| Design Features Azimuth over elevation configuration 91 kg load capacity Optional slip-rings ±5-10 µrad positioning accuracy 0.001 µrad resolution for high velocity stability and low jitter 100 mm - 325... | |
| Design Features Continuous rotation of both axes Smooth motion from non-cogging brushless, slotless motors Power and signal slip rings Two rotating gas/liquid ports Machine base includes motion controller, linear digital... | |
| Design Features Single-axis configurations include optional free standing, high stiffness post with leveling feet Reconfigurable for continuous or limited travel Custom slip-rings Vertical or horizontal orientation Different tabletop sizes Up... |