Aerotech, Inc. Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| Design Features 3U plug-in drives 19 inch rack-mount design Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A to 30 A... | |
| Design Features 3U, 19-inch rack-mount design with integral drives Flexible design provides the ability to drive brush, brushless, or stepper motors with the same amplifier 5 A continuous, 10 amp... | |
| Design Features Closed Loop Servo (CLS) drive for Aerotech AGV and AGV-HP series scanners High-bandwidth linear power stage ensures quick settling time Position Synchronized Output ensures consistent laser spot placement... | |
| Design Features Complete motion capabilities include: point-to-point; linear, circular, helical and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable,... | |
| Design Features Complete motion capabilities include: point-to-point; linear, circular, helical, and spherical interpolation; velocity profiling; electronic gearing; on-the-fly trajectory modification; high speed I/O; camming 1 to 32 axes of scalable,... | |
| Design Features Expand scanner field of view without sacrificing effective pixel resolution Mark long vectors with one continuous pass Draw large-scale graphics without stitching multiple exposures Mark on a tube... | |
| Design Features Family of industrial PCs preconfigured with Aerotech's A3200 motion controller Intel i5 and i7 processors Rack or panel-mount versions DVI and HDMI video outputs Optional EtherCAT™ or PROFINET... | |
| Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or... | |
| Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit... | |
| Design Features Positioning control for brushless, DC brush-type or stepping motors Available in models up to 150 A peak current Ethernet, USB or RS-232 connectivity Digital current loop Integral shunt... | |
| Design Features Rugged design Panel mounting/rack mounting Reliable 24 x 7 operation Eight USB 2.0 ports Four serial ports Optional SSD Horizontal or flat mounting | |
| Design Features Single-axis digital servo controller with integral power supply and amplifier Advanced software architecture shortens customer development time; use C#, VB.Net, C, and LabVIEW?? combined with our full IDE... | |
| Design Features Up to 10 axes of coordinated motion Multiple 10-axis systems can be controlled by a single PC via Ethernet or USB Controller architecture capable of coordinating motion of... | |
| Design Features Up to 4 axes of brush, stepper or brushless AC motors Aerotech's FlashConfig feature automatically configures axis parameters based on the connected stage type Touch screen with intuitive... | |
| Design Features Up to eight integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to ten axes of coordinated motion Controller architecture capable... | |
| Design Features Up to six integrated drives in one stand-alone controller Additional external drive axes can be added to provide up to nine axes of coordinated motion Controller architecture capable... | |
| Aerotech’s HEX RC is a high-performance, 6-axis motion controller ideal for controlling robotic systems like hexapods. The HEX RC is 4U high, rack-mountable, and compatible with the Automation 3200 (A3200)... |