Aerotech, Inc. Datasheets for Linear Motors
Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more
| Product Name | Notes |
|---|---|
| Design Features 49% greater continuous output force in the same physical envelope than competitive models Continuous force to 1063 N (239 lb); peak force to 4252 N (956 lb) 152.0... | |
| Design Features 70% greater continuous output force in the same physical envelope than competitive models Continuous forces up to 548.8 N (123.4 lb); peak forces to 2195 N (493.5 lb)... | |
| Design Features Compact size for tight space constraints; 57.2 mm x 31.8 mm cross section Continuous force to 184.0 N (41.4 lb); peak force to 736.0 N (165.5 lb) Non-magnetic... | |
| Design Features High output force in an 86.4 mm x 34.3 mm cross section Continuous force to 250.0 N (56.2 lb); peak force to 999.8 N (224.8 lb) High-energy rare-earth... | |
| Design Features High output force in an 86.4 mm x 34.3 mm cross section Continuous force to 397.6 N (89.4 lb); peak force to 1590.4 N (357.5 lb) High-energy rare-earth... | |
| Design Features Non-magnetic forcer provides high force with zero cogging for super-smooth velocity and position control Continuous force to 112.1 N (25.2 lb); peak force to 448.4 N (100.8 lb)... | |
| Design Features Slotless magnetic forcer to improve force production with reduced cogging Continuous force to 159.4 N (35.8 lb); peak force to 637.7 N (143.4 lb) Unlimited travel length by... | |
| Design Features Steel-core forcer provides high force per unit volume Continuous force to 697.1 N (156.7 lb); peak force to 1507.2 N (338.8 lb) Unlimited travel length by stacking magnet... | |
| Design Features Ultra-compact size for tight space constraints; 52.0 mm x 20.8 mm cross section Continuous force to 58.0 N (13.0 lb); peak force to 231.8 N (52.1 lb) Non-magnetic... |