Aerotech, Inc. Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Design Features Open architecture robot controller Compact panel mount enclosure with high-reliability, solid-state disk drive Synchronization with moving material Program in AeroBasic™, G-Code, IEC 61131, LabVIEW®, MATLAB®, .NET, and C++/CLI... | |
| Design Features Six degree-of-freedom positioning with linear travels to 110 mm and angular travels to 40° Precision design with guaranteed positioning accuracy specifications Minimum incremental motion to 20 nm in... | |
| Six degree-of-freedom positioning with linear travels to 60 mm and angular travels to 30° Precision design with guaranteed positioning accuracy specifications Minimum incremental motion to 20 nm in XYZ and... |