Aerotech, Inc. High-Performance PWM Digital Drive XC4e

Description
The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC, voice coil, or stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to assure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time. Standard features for the XC4e include safe torque off (STO), a data array consisting of over 16 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders. The standard XC4e accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 65,536, producing Aerotech’s highest-resolution position feedback, with the optional encoder multiplier feature. Dual-multiplied encoder feedback is supported. Each single-axis XC4e PWM digital drive can be ordered with the MX2 high-performance single encoder multiplier or the MX3 high-performance dual-loop encoder multiplier, enabling higher levels of position and velocity control. Also available are a wide variety of extensions of the base PSO functionality. Track up to three encoders in real time with three-axis PSO or extend PSO’s functionality to kinematic arrangements through the use of Aerotech’s Part-Speed PSO feature. Each drive has an optional I/O expansion board to greatly increase the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input. Design Features HyperWire® fiber-optic interface Up to 30 A peak output current Integral power supply Drive brush, brushless, voice coil, or stepper motors Safe torque off (STO) safety circuit Drive array consisting of more than 16 million 32-bit elements Optional two-axis or three-axis Position Synchronized Output (PSO) Optional two-axis or three-axis Part-Speed PSO Optional I/O expansion board Optional 65K encoder multiplier for amplified sine wave encoders up to 2 MHz High resolution digital current, velocity, and position loops NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive
Datasheet
Description
The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC, voice coil, or stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to assure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time. Standard features for the XC4e include safe torque off (STO), a data array consisting of over 16 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders. The standard XC4e accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 65,536, producing Aerotech’s highest-resolution position feedback, with the optional encoder multiplier feature. Dual-multiplied encoder feedback is supported. Each single-axis XC4e PWM digital drive can be ordered with the MX2 high-performance single encoder multiplier or the MX3 high-performance dual-loop encoder multiplier, enabling higher levels of position and velocity control. Also available are a wide variety of extensions of the base PSO functionality. Track up to three encoders in real time with three-axis PSO or extend PSO’s functionality to kinematic arrangements through the use of Aerotech’s Part-Speed PSO feature. Each drive has an optional I/O expansion board to greatly increase the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input. Design Features HyperWire® fiber-optic interface Up to 30 A peak output current Integral power supply Drive brush, brushless, voice coil, or stepper motors Safe torque off (STO) safety circuit Drive array consisting of more than 16 million 32-bit elements Optional two-axis or three-axis Position Synchronized Output (PSO) Optional two-axis or three-axis Part-Speed PSO Optional I/O expansion board Optional 65K encoder multiplier for amplified sine wave encoders up to 2 MHz High resolution digital current, velocity, and position loops NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance PWM Digital Drive - XC4e - Aerotech, Inc.
Pittsburgh, PA, USA
High-Performance PWM Digital Drive
XC4e
High-Performance PWM Digital Drive XC4e
The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC, voice coil, or stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to assure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time. Standard features for the XC4e include safe torque off (STO), a data array consisting of over 16 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders. The standard XC4e accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 65,536, producing Aerotech’s highest-resolution position feedback, with the optional encoder multiplier feature. Dual-multiplied encoder feedback is supported. Each single-axis XC4e PWM digital drive can be ordered with the MX2 high-performance single encoder multiplier or the MX3 high-performance dual-loop encoder multiplier, enabling higher levels of position and velocity control. Also available are a wide variety of extensions of the base PSO functionality. Track up to three encoders in real time with three-axis PSO or extend PSO’s functionality to kinematic arrangements through the use of Aerotech’s Part-Speed PSO feature. Each drive has an optional I/O expansion board to greatly increase the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input. Design Features HyperWire® fiber-optic interface Up to 30 A peak output current Integral power supply Drive brush, brushless, voice coil, or stepper motors Safe torque off (STO) safety circuit Drive array consisting of more than 16 million 32-bit elements Optional two-axis or three-axis Position Synchronized Output (PSO) Optional two-axis or three-axis Part-Speed PSO Optional I/O expansion board Optional 65K encoder multiplier for amplified sine wave encoders up to 2 MHz High resolution digital current, velocity, and position loops NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive

The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus.

The XC4e PWM amplifiers control brushless DC, brush DC, voice coil, or stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to assure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time.

Standard features for the XC4e include safe torque off (STO), a data array consisting of over 16 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders.

The standard XC4e accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 65,536, producing Aerotech’s highest-resolution position feedback, with the optional encoder multiplier feature. Dual-multiplied encoder feedback is supported.

Each single-axis XC4e PWM digital drive can be ordered with the MX2 high-performance single encoder multiplier or the MX3 high-performance dual-loop encoder multiplier, enabling higher levels of position and velocity control.

Also available are a wide variety of extensions of the base PSO functionality. Track up to three encoders in real time with three-axis PSO or extend PSO’s functionality to kinematic arrangements through the use of Aerotech’s Part-Speed PSO feature.

Each drive has an optional I/O expansion board to greatly increase the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input.

Design Features

  • HyperWire® fiber-optic interface
  • Up to 30 A peak output current
  • Integral power supply
  • Drive brush, brushless, voice coil, or stepper motors
  • Safe torque off (STO) safety circuit
  • Drive array consisting of more than 16 million 32-bit elements
  • Optional two-axis or three-axis Position Synchronized Output (PSO)
  • Optional two-axis or three-axis Part-Speed PSO
  • Optional I/O expansion board
  • Optional 65K encoder multiplier for amplified sine wave encoders up to 2 MHz
  • High resolution digital current, velocity, and position loops
  • NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category DC Motor Drives
Product Number XC4e
Product Name High-Performance PWM Digital Drive
Product Pulse Width Modulation Drive
Axes 1.0 to 3.0
Setup Computer
Operating Mode Position; Velocity; Torque
Features Brake Output; Limit Switch; Auxiliary I/O
Unlock Full Specs
to access all available technical data

Similar Products