Aerotech, Inc. Datasheets for Brushless Motors
Brushless motors are synchronous electric motors that have a magnetically (AC induction) or electronically (DC) controlled commutation system instead of a brush-based mechanical commutation system.
Brushless Motors: Learn more
| Product Name | Notes |
|---|---|
| Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for... | |
| Design Features Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology Standard... | |
| Design Features Standard NEMA frame sizes Rare-earth magnets maximize performance Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range Optional IP65-level construction... |