Aerotech, Inc. PWM Digital Single-axis Motor Drive XC4

Description
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to ensure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time. Standard features for the XC4 include Safe Torque Off (STO), a data array consisting of over 4 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders. The standard XC4 accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 16,384, producing high-resolution position feedback, with the optional encoder multiplier feature. Each single-axis XC4 PWM digital drive has an optional I/O expansion board, greatly increasing the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input. Design Features HyperWire® fiber-optic interface Up to 30 A peak output current Integral power supply Drive brush, brushless, voice coil, and stepper motors Safe Torque Off (STO) safety circuit Drive array consisting of more than 4 million 32-bit elements Includes single-axis Position Synchronized Output (PSO) Optional two-axis or three-axis Part-Speed PSO Optional I/O expansion board Optional 16K encoder multiplier for amplified sine wave encoders up to 450 kHz High resolution digital current, velocity, and position loops NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive
Datasheet
Description
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to ensure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time. Standard features for the XC4 include Safe Torque Off (STO), a data array consisting of over 4 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders. The standard XC4 accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 16,384, producing high-resolution position feedback, with the optional encoder multiplier feature. Each single-axis XC4 PWM digital drive has an optional I/O expansion board, greatly increasing the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input. Design Features HyperWire® fiber-optic interface Up to 30 A peak output current Integral power supply Drive brush, brushless, voice coil, and stepper motors Safe Torque Off (STO) safety circuit Drive array consisting of more than 4 million 32-bit elements Includes single-axis Position Synchronized Output (PSO) Optional two-axis or three-axis Part-Speed PSO Optional I/O expansion board Optional 16K encoder multiplier for amplified sine wave encoders up to 450 kHz High resolution digital current, velocity, and position loops NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PWM Digital Single-axis Motor Drive - XC4 - Aerotech, Inc.
Pittsburgh, PA, USA
PWM Digital Single-axis Motor Drive
XC4
PWM Digital Single-axis Motor Drive XC4
The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability. The current loop and servo-loop are closed digitally to ensure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time. Standard features for the XC4 include Safe Torque Off (STO), a data array consisting of over 4 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders. The standard XC4 accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 16,384, producing high-resolution position feedback, with the optional encoder multiplier feature. Each single-axis XC4 PWM digital drive has an optional I/O expansion board, greatly increasing the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input. Design Features HyperWire® fiber-optic interface Up to 30 A peak output current Integral power supply Drive brush, brushless, voice coil, and stepper motors Safe Torque Off (STO) safety circuit Drive array consisting of more than 4 million 32-bit elements Includes single-axis Position Synchronized Output (PSO) Optional two-axis or three-axis Part-Speed PSO Optional I/O expansion board Optional 16K encoder multiplier for amplified sine wave encoders up to 450 kHz High resolution digital current, velocity, and position loops NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive

The XC4 PWM digital drive is a high-performance single-axis motor drive designed for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus.
The XC4 PWM amplifiers control brushless DC, brush DC, voice coil, and stepper motor types at up to 320 VDC operating voltage and 30 A peak current capability.

The current loop and servo-loop are closed digitally to ensure the highest level of positioning accuracy and rate stability. This allows loop closure rates of up to 20 kHz and allows digital and analog I/O processing, data collection, process control, and encoder multiplication tasks in real time.

Standard features for the XC4 include Safe Torque Off (STO), a data array consisting of over 4 million 32-bit elements, digital and analog I/O (see table), one-axis Position Synchronized Output (PSO), dedicated home and end-of-travel limit inputs, and an enhanced current sense device. Encoder support includes square-wave, sine-wave, and absolute encoders.

The standard XC4 accepts square-wave encoder feedback at rates of up to 40 million counts-per-second. Sine-wave encoders can be multiplied by up to 16,384, producing high-resolution position feedback, with the optional encoder multiplier feature.

Each single-axis XC4 PWM digital drive has an optional I/O expansion board, greatly increasing the number of I/O points. This I/O board includes a dedicated PSO output and a PSO synchronization input, often used to synchronize process control with an external mode-locked frequency input.

Design Features

  • HyperWire® fiber-optic interface
  • Up to 30 A peak output current
  • Integral power supply
  • Drive brush, brushless, voice coil, and stepper motors
  • Safe Torque Off (STO) safety circuit
  • Drive array consisting of more than 4 million 32-bit elements
  • Includes single-axis Position Synchronized Output (PSO)
  • Optional two-axis or three-axis Part-Speed PSO
  • Optional I/O expansion board
  • Optional 16K encoder multiplier for amplified sine wave encoders up to 450 kHz
  • High resolution digital current, velocity, and position loops
  • NRTL safety certification and CE approval; follows the 2011/65/EU RoHS 2 Directive
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Servo Drives
Product Number XC4
Product Name PWM Digital Single-axis Motor Drive
Description Amplifier; Variable Speed; Pulse Width Modulation Drive
Drive Architecture Digital
Axes 1.0
Motor / System DC Brushed; DC Brushless; DC Servo; Voice Coil
Setup Computer
Unlock Full Specs
to access all available technical data

Similar Products