Aerotech, Inc. Datasheets for DC Motors
DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more
| Product Name | Notes |
|---|---|
| Design Features Industry-standard NEMA 23, 34, and 42 frame sizes for ease of installation Torque of 0.27 to 7.42 N·m (38 to 1050 oz·in) covers virtually any application requirement Standard... | |
| Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for... |