Aerotech, Inc. Datasheets for Optical Mounts
Optical mounts are specialized holders designed for use with a variety of optical assemblies.
Optical Mounts: Learn more
| Product Name | Notes |
|---|---|
| Design Features 360 degree rotation in azimuth and elevation Excellent thermal and vibration stability Standard models 152.4 mm through 609.6 mm optic diameters Patented* sub-arc-second resolution drive Negligible backlash and... | |
| Design Features Compact two-axis azimuth and elevation design Continuous 360 degree elevation range; ??180 degree azimuth range Choice of high resolution microstepping or servomotors Rectangular and circular cell models Custom... | |
| Design Features Continuous 360 degree pan rotation including built-in slip ring High-accuracy position and rate capability Integrated electronics for easy setup and system integration Low maintenance and high reliability provide... | |
| Design Features Continuous 360 degree rotation of azimuth and elevation including built-in slip ring High accuracy angular position and rate capability Direct-drive brushless servomotors result in zero backlash Cog-free design... | |
| Design Features Continuous 360 degree rotation of both axes High axis positioning accuracy and repeatability Low axis wobble and orthogonality Direct-drive brushless servomotors High accuracy induction feedback Cog-free design for... | |
| Design Features Economical, high-accuracy, two-axis gimbal design Travels from 90 degrees to continuous rotation available Circular (100 to 300 mm) and custom cells available Front surface reflecting and centered cell... | |
| Design Features Standard models 152.4 mm through 609.6 mm optic diameters Precise positioning is ensured by sub-arc-second resolution capability Choose from a selection of stepping and servomotors Mounting holes are... |