Aerotech, Inc. Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 3 g Velocity capability up to 5 m/s Maximum continuous force output... | |
| Design Features High performance, cost-effective actuator Travel range from 100 mm to 1.5 m Acceleration capability up to 5 g Velocity capability up to 5 m/s Maximum continuous force output... |