Aerotech, Inc. Datasheets for Microscope Stages
Microscope stages are platforms where specimens are placed for observation with a microscope. They are often equipped with a mechanical device which holds the specimen slide in place, but allows the back-and-forth and side-to-side movement of the slide.
Microscope Stages: Learn more
| Product Name | Notes |
|---|---|
| Design Features Closed-loop travels from 10 μm to 40 μm Direct-drive actuation enables fast response times and higher-throughput processes High-precision, frictionless flexure guidance Long device lifetime Superior positioning resolution and... | |
| Design Features Travels to 120 μm x 120 μm 50 x 50 mm square clear aperture Superior multi-axis accuracy via parallel-kinematic design High-stiffness and dynamics resulting in high process throughput... | |
| Aerotech's QFOCUS™ QF-46 piezo nanopositioning stage series enables microscope objective and optics positioning at high-speeds with nanometer-level performance. Available in closed-loop travels of 100 µm and 250 µm (120 µm... |