Aerotech, Inc. High-Performance Voice-Coil Drive XL4s

Description
Aerotech’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s’ multi-core, double-precision floating point DSP controls the digital PID. System configuration is performed using all software-settable parameters including control-loop gains and system safety functions. The XL4s has an encoder interpolation feature, dedicated analog and digital I/O, and separate power connections for motor and control supply voltages. The XL4s is optimized to control single-phase motors or voice-coil axes like Aerotech’s TLG-4000 fast tool servo. With the XL4s, you can achieve industry-leading settling times, long-term thermal stability, and sub-micron-level tracking accuracy with advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control. Unlike other fast tool servo controllers, the XL4s packaging allows it to be panel-mounted in a machine enclosure, resulting in a smaller machine footprint and requiring less overall floor space. The XL4s exceeds other single-phase motor controllers due to an industry-leading servo rate of 192 kHz. This directly correlates to better tracking errors and part quality at high-speeds in applications such as fast-tool servos, high-dynamic optical focusing axes, and high-speed pick-and-place machines. Design Features Closed-loop servo control of voice-coil and single-phase motors HyperWire® fiber optic interface 192 kHz servo loop update rate Customizable current loop configurations available to meet your application requirement
Datasheet
Description
Aerotech’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s’ multi-core, double-precision floating point DSP controls the digital PID. System configuration is performed using all software-settable parameters including control-loop gains and system safety functions. The XL4s has an encoder interpolation feature, dedicated analog and digital I/O, and separate power connections for motor and control supply voltages. The XL4s is optimized to control single-phase motors or voice-coil axes like Aerotech’s TLG-4000 fast tool servo. With the XL4s, you can achieve industry-leading settling times, long-term thermal stability, and sub-micron-level tracking accuracy with advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control. Unlike other fast tool servo controllers, the XL4s packaging allows it to be panel-mounted in a machine enclosure, resulting in a smaller machine footprint and requiring less overall floor space. The XL4s exceeds other single-phase motor controllers due to an industry-leading servo rate of 192 kHz. This directly correlates to better tracking errors and part quality at high-speeds in applications such as fast-tool servos, high-dynamic optical focusing axes, and high-speed pick-and-place machines. Design Features Closed-loop servo control of voice-coil and single-phase motors HyperWire® fiber optic interface 192 kHz servo loop update rate Customizable current loop configurations available to meet your application requirement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Performance Voice-Coil Drive - XL4s - Aerotech, Inc.
Pittsburgh, PA, USA
High-Performance Voice-Coil Drive
XL4s
High-Performance Voice-Coil Drive XL4s
Aerotech’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s’ multi-core, double-precision floating point DSP controls the digital PID. System configuration is performed using all software-settable parameters including control-loop gains and system safety functions. The XL4s has an encoder interpolation feature, dedicated analog and digital I/O, and separate power connections for motor and control supply voltages. The XL4s is optimized to control single-phase motors or voice-coil axes like Aerotech’s TLG-4000 fast tool servo. With the XL4s, you can achieve industry-leading settling times, long-term thermal stability, and sub-micron-level tracking accuracy with advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control. Unlike other fast tool servo controllers, the XL4s packaging allows it to be panel-mounted in a machine enclosure, resulting in a smaller machine footprint and requiring less overall floor space. The XL4s exceeds other single-phase motor controllers due to an industry-leading servo rate of 192 kHz. This directly correlates to better tracking errors and part quality at high-speeds in applications such as fast-tool servos, high-dynamic optical focusing axes, and high-speed pick-and-place machines. Design Features Closed-loop servo control of voice-coil and single-phase motors HyperWire® fiber optic interface 192 kHz servo loop update rate Customizable current loop configurations available to meet your application requirement

Aerotech’s XL4s network digital drive is a high-performance linear amplifier designed to drive single-phase motors and eliminate the non-linearities common with PWM amplifiers. The drive provides deterministic behavior, auto-identification, and easy software setup. The XL4s’ multi-core, double-precision floating point DSP controls the digital PID. System configuration is performed using all software-settable parameters including control-loop gains and system safety functions.

The XL4s has an encoder interpolation feature, dedicated analog and digital I/O, and separate power connections for motor and control supply voltages.

The XL4s is optimized to control single-phase motors or voice-coil axes like Aerotech’s TLG-4000 fast tool servo. With the XL4s, you can achieve industry-leading settling times, long-term thermal stability, and sub-micron-level tracking accuracy with advanced features such as full state feed-forward, 192 kHz servo rates, and look-ahead-based velocity control.

Unlike other fast tool servo controllers, the XL4s packaging allows it to be panel-mounted in a machine enclosure, resulting in a smaller machine footprint and requiring less overall floor space.

The XL4s exceeds other single-phase motor controllers due to an industry-leading servo rate of 192 kHz. This directly correlates to better tracking errors and part quality at high-speeds in applications such as fast-tool servos, high-dynamic optical focusing axes, and high-speed pick-and-place machines.

Design Features

  • Closed-loop servo control of voice-coil and single-phase motors
  • HyperWire® fiber optic interface
  • 192 kHz servo loop update rate
  • Customizable current loop configurations available to meet your application requirement
Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category DC Motor Drives
Product Number XL4s
Product Name High-Performance Voice-Coil Drive
Motor / System Voice Coil
Setup Computer
Configuration Stand Alone; Panel Mount
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controllers - 434546 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 960 watts
Continuous Current 40 amps
View Details
Drive - 172391 - Radwell International
ElectroCraft
Specs
AC Input 240 volts
Continuous Current 20 amps
View Details