Aerotech, Inc. Datasheets for Motion Simulators and Rate Tables
Motion simulators are designed to simulate the motion that an object will be subjected to. Motion simulators can be used for a variety of applications, such as the evaluation and testing of sensors and inertial components and systems, and vehicle or flight system testing or training.
Motion Simulators and Rate Tables: Learn more
| Product Name | Notes |
|---|---|
| Design Features Azimuth over elevation configuration 91 kg load capacity Optional slip-rings ±5-10 µrad positioning accuracy 0.001 µrad resolution for high velocity stability and low jitter 100 mm - 325... | |
| Design Features Continuous rotation of both axes Smooth motion from non-cogging brushless, slotless motors Power and signal slip rings Two rotating gas/liquid ports Machine base includes motion controller, linear digital... | |
| Design Features Single-axis configurations include optional free standing, high stiffness post with leveling feet Reconfigurable for continuous or limited travel Custom slip-rings Vertical or horizontal orientation Different tabletop sizes Up... | |
| Design Features Smaller than traditional three-axis simulators to accommodate today's miniature MEMS gyros in a much smaller footprint Modular design based on the ARMS rate tables Continuous or limited travel... |