BEI Sensors Encoders - Industrial 01070-814

Description
ENCODER OPTICAL QUAD CONNECTOR
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - 6207-01070-814-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
6207-01070-814-ND
Encoders - Industrial 6207-01070-814-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
XHS35F-62-R2-SS-2048-ABZC- 28V/V-SM18 OPTICAL INCR ENC - 01070-814 - Heilind Electronics, Inc.
Wilmington, MA, United States
XHS35F-62-R2-SS-2048-ABZC- 28V/V-SM18 OPTICAL INCR ENC
01070-814
XHS35F-62-R2-SS-2048-ABZC- 28V/V-SM18 OPTICAL INCR ENC 01070-814
XHS35F-62-R2-SS-2048 -ABZC- 28V/V-SM18 OPTICAL INCR ENC

XHS35F-62-R2-SS-2048-ABZC- 28V/V-SM18 OPTICAL INCR ENC

Buy Now
Sheung Wan, Hong Kong
Encoders
01070-814
Encoders 01070-814
Encoders OPTICAL INCREMENTAL ENCODER

Encoders OPTICAL INCREMENTAL ENCODER

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 6207-01070-814-ND 01070-814 01070-814
Product Name Encoders - Industrial XHS35F-62-R2-SS-2048-ABZC- 28V/V-SM18 OPTICAL INCR ENC Encoders
Encoder Technology Optical Optical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 755A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Count Rate 1000 kHz
View Details
Rotary Incremental Encoders - R137B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental encoder: Series IEH2-4096 - Encoders Series IEH2-4096 magnetic Encoder, digital outputs 2 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details