Encore Electronics, Inc. Datasheets for IC Electronic Filters
IC electronic filters are frequency-selective circuits that consist of devices such resistors, capacitors, inductors, transistors, or operational amplifiers coupled with reactive components.
IC Electronic Filters: Learn more
| Product Name | Notes |
|---|---|
| The Model 721 is a modular two-channel rack mounted lowpass filter. Each module contains two independent signal channels. One of five frequency cutoffs,or filter bypass, is selected with a front... | |
| The Model FL724 notch-reject filter can be configured for up to 55dB of signal rejection at 60Hz or 50Hz. The unit operates from a ±15VDC, 25mA regulated power sourcewhich is... |