The Model FL651 Differential Amplifier is a minimal-feature fixed gain amplifier module. Differential input signals up to ±10V are buffered to the output terminal. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model FL651 |
| Product Name | Instrumentation Amplifier |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | None |
| Filter / Amplifier | Amplifier |
| Application | General Lab & Industrial |