|
Features
|
Description
The Model 221 is a 19" wide x 5" high x 14" deep benchtop unit that can be rack mounted. Rack mount brackets are available. Operation of the unit is over a wide band of frequencies from 0.5Hz to 76,800Hz. The output is in both 16-bit digital and analog voltage format.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 221 |
| Product Name | Frequency to Voltage Converter |
| Form Factor | Rack Mount (optional feature); Stand-alone |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Front Panel |
| Application | General Lab & Industrial |
| Accuracy | 0.0500 % FS |