The Model 633 is a high performance strain gage amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. The result is a quality instrument at an attractive price.
The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed to 60Hz. Two outputs are provided per accelerometer–a buffered copy of the acceleration, and the integrated velocity output. Prior to the integration stage, a gain of ten may be applied with a front-panel toggle switch. The Model 663 is a two-channel module, providing signal conditioning for two accelerometers. A total of 16 channels can be provided in
a 5.25" high 19" rack mount.
| Encore Electronics, Inc. | Encore Electronics, Inc. | |
|---|---|---|
| Product Category | Data Acquisition Systems and Instruments | Data Acquisition Systems and Instruments |
| Product Number | Model 633 | Model 633 |
| Product Name | Strain Gage Bridge Amplifier | Strain Gage Amplifier |
| Form Factor | Rack Mount | Rack Mount |
| Excitation | Voltage | |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output | Analog Voltage Output |
| User Interface | Front Panel | None |
| Filter / Amplifier | Amplifier | Amplifier |