Encore Electronics, Inc. Datasheets for Frequency-to-Voltage Converters
Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level.
Frequency-to-Voltage Converters: Learn more
| Product Name | Notes |
|---|---|
| The Model FL228 is a wide band, analog frequency to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessibl e trimpot controls... | |
| Features Fast response Engineering unit display Input isolation to 1000 V Digital and analog outputs Description The Model 221 is a 19" wide x 5" high x 14" deep benchtop... | |
| Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven... |