Encore Electronics, Inc. Datasheets for Signal Converters
Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation.
Signal Converters: Learn more
| Product Name | Notes |
|---|---|
| The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6”H x 8”W x 12”D carry case. Constant current excitation is provided for an... | |
| The Model 149 is an economical two-channel-per-modu le charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply... | |
| The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable:... | |
| The Model FL228 is a wide band, analog frequency to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessibl e trimpot controls... | |
| The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110%... | |
| Features Fast response Engineering unit display Input isolation to 1000 V Digital and analog outputs Description The Model 221 is a 19" wide x 5" high x 14" deep benchtop... | |
| Compact - 16 channels per GPSC rack Acceleration/displac ement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into... | |
| Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven... |