The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227
F/V converter can also be used in the six-module 4015-111 rack. An
AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. Single- and two-module benchtop carrying cases are also offered.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 619M |
| Product Name | Instrumentation Amplifier |
| Form Factor | Rack Mount |
| User Interface | Front Panel |
| Filter / Amplifier | Amplifier; Filter |
| Application | General Lab & Industrial |
| DC Voltage | +/- 10 V Max |