Encore Electronics, Inc. Datasheets for Bridge Conditioners
Bridge conditioners are instruments that provide excitation and support for strain gages, Wheatstone bridges, load cells, and sensors. They also include circuitry for signal conditioning, amplification, and processing.
Bridge Conditioners: Learn more
| Product Name | Notes |
|---|---|
| The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable:... | |
| The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired... | |
| The Model 220 provides a pure sinusoidal signal of known strain to your strain gage measurement system. This arrangement simulates actual vibration signals and can be used with AC coupled... | |
| The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor in series with a modulation signal is connected across the strain gage. The... | |
| The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other... | |
| The Model 633 is a high performance strain gage amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply... | |
| The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed... | |
| The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each... | |
| The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each... | |
| The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The... | |
| Versatile switch selectable model Auto bridge balance with battery backup Separate DC channel Isolated excitation source Description The Model 635 strain gage amplifier exhibits the performance characteristics and controls derived... |