Encore Electronics, Inc. Datasheets for Active Band Reject Filters
Active band reject filters are tuned circuits that prevent the passage of signals within a specified band of frequencies. These devices are also known as bandstop or notch filters.
Active Band Reject Filters: Learn more
| Product Name | Notes |
|---|---|
| The Model FL724 notch-reject filter can be configured for up to 55dB of signal rejection at 60Hz or 50Hz. The unit operates from a ±15VDC, 25mA regulated power sourcewhich is... |