The Model FL228 is a wide band, analog frequency
to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessibl
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model FL228 |
| Product Name | Frequency to Voltage Converter |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |