Encore Electronics, Inc. Channel Charge Amplifier Model 149

Description
Compact - 16 channels per GPSC rack Acceleration/displac ement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A continuously adjustable ten-turn locking dial selects acceler-ometer sensitivity from 1 to 110pC/g. Outputs are AC acceleration, and RMS/DC displacement. A front panel pushbutton or remote CAL command applies a 1000pC 350Hz calibration signal to both channels simultaneously.
Description
Compact - 16 channels per GPSC rack Acceleration/displac ement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A continuously adjustable ten-turn locking dial selects acceler-ometer sensitivity from 1 to 110pC/g. Outputs are AC acceleration, and RMS/DC displacement. A front panel pushbutton or remote CAL command applies a 1000pC 350Hz calibration signal to both channels simultaneously.

Suppliers

Company
Product
Description
Supplier Links
Channel Charge Amplifier - Model 149 - Encore Electronics, Inc.
Saratoga Springs, NY, USA
Channel Charge Amplifier
Model 149
Channel Charge Amplifier Model 149
Compact - 16 channels per GPSC rack Acceleration/displac ement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A continuously adjustable ten-turn locking dial selects acceler-ometer sensitivity from 1 to 110pC/g. Outputs are AC acceleration, and RMS/DC displacement. A front panel pushbutton or remote CAL command applies a 1000pC 350Hz calibration signal to both channels simultaneously.
  • Compact - 16 channels per GPSC rack
  • Acceleration/displacement outputs
  • Controls in engineering units
  • Internal calibration

Description

The Model 149 is an economical two-channel-per module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A continuously adjustable ten-turn locking dial selects acceler-ometer sensitivity from 1 to 110pC/g. Outputs are AC acceleration, and RMS/DC displacement. A front panel pushbutton or remote CAL command applies a 1000pC 350Hz calibration signal to both channels simultaneously.

Supplier's Site
Dual Channel Charge Amplifier - Model 149 - Encore Electronics, Inc.
Saratoga Springs, NY, USA
Dual Channel Charge Amplifier
Model 149
Dual Channel Charge Amplifier Model 149
The Model 149 is an economical two-channel-per-modu le charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A continuously adjustable ten-turn locking dial selects acceler-ometer sensitivity from 1 to 110pC/g. Outputs are AC acceleration, and RMS/DC displacement. A front panel pushbutton or remote CAL command applies a 1000pC 350Hz calibration signal to both channels simultaneously.

The Model 149 is an economical two-channel-per-module charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply is built into the rack, and provides the required unregulated DC voltages to operate the modules. A continuously adjustable ten-turn locking dial selects acceler-ometer sensitivity from 1 to 110pC/g. Outputs are AC acceleration, and RMS/DC displacement. A front panel pushbutton or remote CAL command applies a 1000pC 350Hz calibration signal to both channels simultaneously.

Supplier's Site

Technical Specifications

  Encore Electronics, Inc. Encore Electronics, Inc.
Product Category Data Acquisition Systems and Instruments Data Acquisition Systems and Instruments
Product Number Model 149 Model 149
Product Name Channel Charge Amplifier Dual Channel Charge Amplifier
Form Factor Rack Mount Rack Mount
Auxiliary Outputs Analog Voltage Output Analog Voltage Output
User Interface Front Panel Front Panel
Filter / Amplifier Amplifier
Unlock Full Specs
to access all available technical data