The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The unit is mechanically and electrically compatible with Encore's other Flex-line DIN-rail mounted instrumentation.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model FL639 |
| Product Name | Strain Gage Bridge Amplifier |
| Form Factor | DIN Rail |
| Excitation | Voltage; Current |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | None |
| Filter / Amplifier | Amplifier |