Description
The Model 635 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience.
It features very low output noise, broadband response, auto bridge balance and many other conveniences, all combined in one moderately priced module.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 635 |
| Product Name | Strain Gage Bridge Amplifier |
| Form Factor | Rack Mount |
| Excitation | Voltage |
| Auxiliary Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Front Panel |
| Filter / Amplifier | Amplifier |