Encore Electronics, Inc. Datasheets for Data Acquisition Systems and Instruments
Data acquisition systems and instruments collect, digitize, and process multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes.
Data Acquisition Systems and Instruments: Learn more
| Product Name | Notes |
|---|---|
| The Model 144 is a compact vibration monitoring system with two single-channel modules mounted in a 6”H x 8”W x 12”D carry case. Constant current excitation is provided for an... | |
| The Model 149 is an economical two-channel-per-modu le charge amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply... | |
| The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable:... | |
| The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired... | |
| The Model 220 provides a pure sinusoidal signal of known strain to your strain gage measurement system. This arrangement simulates actual vibration signals and can be used with AC coupled... | |
| The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor in series with a modulation signal is connected across the strain gage. The... | |
| The Model 5020-102 rack adapter offers complete remote control of all signal conditioner settings through an industry-standard Ethernet interface and remote web browser. No additional software needs to be installed... | |
| The Model 610 strain gage amplifier exhibits the performance characteristics and controls derived from 20 years of customer-oriented experience. It features very low output noise, broadband response and many other... | |
| The Model 619M is a low cost differential amplifier useful in test environments where high CMRR is desired. Encore's Model 227 F/V converter can also be used in the six-module... | |
| The Model 633 is a high performance strain gage amplifier that plugs into Encore's 19" GPSC instrumentation rack, which accommodates up to eight modules (16 channels). An AC power supply... | |
| The Model 663 is a combination amplifier and integrator for accelerometer signals. One integration stage is provided, converting acceleration into velocity. The unity gain frequency of the integrator is factor-trimmed... | |
| The Model 664 is a two-channel computer-controlled dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each... | |
| The Model 665 is a combo computer-controlled static/dynamic strain gage amplifier module. The following parameters are displayed and are adjustable: gain, zero, external cal, filter, excitation and excitation monitor. Each... | |
| The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal... | |
| The Model FL228 is a wide band, analog frequency to voltage converter. It is a no frills unit with fixed frequency range and noise discrimination level. Externally-accessibl e trimpot controls... | |
| The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110%... | |
| The Model FL424 is a dual-channel thermocouple conditioner with cold junction compensation for type K thermocouples. A version for type J is also available. Front panel offset and span adjustments... | |
| The Model FL639 strain gage amplifier is a low-priced, compact bridge amplifier, complete with voltage and current excitation, adjustable gain, zero, and bridge balance, lowpass filtering, and shunt calibration. The... | |
| The Model FL644 Isolation Amplifier is available in several versions, offering either gain or attenuation of an input signal. In all versions, the input is isolated from the output by... | |
| The Model FL646 Thermocouple Isolation Amplifier conditions a millivolt input from a thermocouple temperature probe. The input is isolated from the output by up to 1000VDC. The unit is mechanically... | |
| The Model FL651 Differential Amplifier is a minimal-feature fixed gain amplifier module. Differential input signals up to ±10V are buffered to the output terminal. The unit is mechanically and electrically... | |
| Features Fast response Engineering unit display Input isolation to 1000 V Digital and analog outputs Description The Model 221 is a 19" wide x 5" high x 14" deep benchtop... | |
| Compact - 16 channels per GPSC rack Acceleration/displac ement outputs Controls in engineering units Internal calibration Description The Model 149 is an economical two-channel-per module charge amplifier that plugs into... | |
| Fast response High accuracy Input isolation to 1000 V Digital and analog outputs Description The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven... | |
| Versatile switch selectable model Auto bridge balance with battery backup Separate DC channel Isolated excitation source Description The Model 635 strain gage amplifier exhibits the performance characteristics and controls derived... |