The Model 176 is a computer-controlled charge amplifier module. It features variable gain and output scaling and will accept differential or single-ended inputs. The following parameters are displayed and adjustable: accelerometer sensitivity, differential or single-ended mode, scaling, filter setting, external
cal, zero mode.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 176 |
| Product Name | Computer Controlled Amplifier |
| Form Factor | PC Board |
| Auxiliary Outputs | Analog Current Output |
| User Interface | Computer Programmable |
| Filter / Amplifier | Amplifier; Filter |
| Application | General Lab & Industrial |