Encore Electronics, Inc. Strain Gage Bridge Calibrator Model 214

Description
The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired CAL resistor is selected using the front panel decade resistance thumbwheel. Any resistance from zero ohms to 9.999 Megohms is selectable in steps of 1K ohm. A front panel LED is provided as a power on indicator and a low battery indicator. If the battery voltage falls below 15.0 volts the front panel LED will go out. The batteries are located in a rear panel compartment for easy access.
Description
The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired CAL resistor is selected using the front panel decade resistance thumbwheel. Any resistance from zero ohms to 9.999 Megohms is selectable in steps of 1K ohm. A front panel LED is provided as a power on indicator and a low battery indicator. If the battery voltage falls below 15.0 volts the front panel LED will go out. The batteries are located in a rear panel compartment for easy access.

Suppliers

Company
Product
Description
Supplier Links
Strain Gage Bridge Calibrator - Model 214 - Encore Electronics, Inc.
Saratoga Springs, NY, USA
Strain Gage Bridge Calibrator
Model 214
Strain Gage Bridge Calibrator Model 214
The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired CAL resistor is selected using the front panel decade resistance thumbwheel. Any resistance from zero ohms to 9.999 Megohms is selectable in steps of 1K ohm. A front panel LED is provided as a power on indicator and a low battery indicator. If the battery voltage falls below 15.0 volts the front panel LED will go out. The batteries are located in a rear panel compartment for easy access.

The Model 214 provides AC calibration to a strain gage bridge. It will switch a parallel CAL resistor across any leg of the bridge at the selected frequency. The desired CAL resistor is selected using the front panel decade resistance thumbwheel. Any resistance from zero ohms to 9.999 Megohms is selectable in steps of
1K ohm. A front panel LED is provided as a power
on indicator and a low battery indicator. If the battery voltage falls below 15.0 volts the front panel LED will
go out. The batteries are located in a rear panel compartment for easy access.

Supplier's Site

Technical Specifications

  Encore Electronics, Inc.
Product Category Data Acquisition Systems and Instruments
Product Number Model 214
Product Name Strain Gage Bridge Calibrator
Form Factor Stand-alone
Excitation Voltage
Auxiliary Outputs Analog Voltage Output
User Interface Front Panel
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Analog Channels 48 #
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Form Factor USB-Powered Portable
User Interface Computer Programmable
Host Connection USB; Serial Port
View Details