Description
The Model 225 digital frequency to voltage converter (shown right) can be configured in a seven module rack (shown below) or two module carry case. A power supply module provides the required unregulated DC voltages to operate the system. Operation of the unit is over a wide band of frequencies from 0.5Hz to 25,600Hz. The output is in both 16-bit digital and analog voltage format. Two switch-selectable precision calibration points are available in each module
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 225 |
| Product Name | Frequency to Voltage Converter |
| Form Factor | Rack Mount |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Front Panel |
| Application | General Lab & Industrial |