The Model 226-002 provides a calibrated sinusoidal signal to your strain gage measurement system. A precision cal-resistor
in series with a modulation signal is connected across the strain gage. The peak-to-peak value
of modulation signal is automatically set to
equal the bridge excitation mode.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 226-002 |
| Product Name | AC Strain Gage Calibrator |
| Form Factor | Stand-alone |
| Excitation | Voltage |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Front Panel |
| Application | General Lab & Industrial |