The Model FL161 amplifies acceleration signal inputs and produces a DC output or 4-20mA current output proportional to acceleration. Constant current excitation is supplied to the accelerometer through the signal input wiring. The unit is mechanically and electrically compatible with Encore's other Flexi-line DIN-rail mounted instrumentation.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model FL161 |
| Product Name | Vibration Amplifier |
| Form Factor | DIN Rail |
| Excitation | Voltage; Current |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | None |