The Model FL230 is a voltage-controlled oscillator, producing 0-5V output pulses at a frequency proportional to a voltage or current input signal. Accuracy is within ±0.25% from 5% to 110% fullscale input. For the FL230-005, the operating range is -0.6V to +3.4V, allowing operation at zero input signal. The fullscale output frequency can be factory-set to any desired range, up to 50kHz.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model FL230 |
| Product Name | Votage to Frequency Converter |
| Form Factor | DIN Rail |
| Auxiliary Outputs | Frequency or Pulse Output |
| User Interface | None |
| Application | General Lab & Industrial |