The Model 220 provides a pure sinusoidal signal
of known strain to your strain gage measurement
system. This arrangement simulates actual vibration
signals and can be used with AC coupled amplifiers.
| Encore Electronics, Inc. | |
|---|---|
| Product Category | Data Acquisition Systems and Instruments |
| Product Number | Model 220 |
| Product Name | AC Strain Gage Calibrator |
| Form Factor | Stand-alone |
| Excitation | Voltage |
| Auxiliary Outputs | Analog Voltage Output |
| User Interface | Front Panel |
| Application | General Lab & Industrial |